multicomp PRO Enclosure, 2.5 X 3.15 X 1.18; Enclosure Type Multicomp MC002216

Description
ENCLOSURE, 2.5" X 3.15" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:80mm; External Depth - Metric:63.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.5" X 3.15" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:80mm; External Depth - Metric:63.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.5 X 3.15 X 1.18; Enclosure Type Multicomp - 47AC1504 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.5 X 3.15 X 1.18; Enclosure Type Multicomp
47AC1504
Enclosure, 2.5 X 3.15 X 1.18; Enclosure Type Multicomp 47AC1504
ENCLOSURE, 2.5" X 3.15" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:80mm; External Depth - Metric:63.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 2.5" X 3.15" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:80mm; External Depth - Metric:63.5mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1504
Product Name Enclosure, 2.5 X 3.15 X 1.18; Enclosure Type Multicomp
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details