multicomp PRO Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro MC002209

Description
ENCLOSURE, 6.99" X 6.65" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 6.99" X 6.65" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro - 57AC8369 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro
57AC8369
Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro 57AC8369
ENCLOSURE, 6.99" X 6.65" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.99" X 6.65" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8369
Product Name Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0067 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 7.09 inch (180 mm)
Depth 4.92 inch (125 mm)
View Details