multicomp PRO Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro MC002202

Description
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro - 57AC8366 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro
57AC8366
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro 57AC8366
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8366
Product Name Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details