multicomp PRO Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro MC002200

Description
ENCLOSURE, 5.77" X 5.08" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.77" X 5.08" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro - 57AC8364 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro
57AC8364
Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro 57AC8364
ENCLOSURE, 5.77" X 5.08" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.77" X 5.08" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8364
Product Name Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers