multicomp PRO Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro MC002179

Description
ENCLOSURE, 6.99" X 6.65" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.99" X 6.65" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro - 57AC7081 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro
57AC7081
Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro 57AC7081
ENCLOSURE, 6.99" X 6.65" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 6.99" X 6.65" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:169mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7081
Product Name Enclosure, 6.99 X 6.65 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUB empty enclosure - flameproof ex d iic enclosures gub 1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details