multicomp PRO Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro MC002170

Description
ENCLOSURE, 5.77" X 5.08" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 5.77" X 5.08" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro - 57AC7076 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro
57AC7076
Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro 57AC7076
ENCLOSURE, 5.77" X 5.08" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 5.77" X 5.08" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:129mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7076
Product Name Enclosure, 5.77 X 5.08 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details