multicomp PRO Cable Tie, 361.95Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro MC002003

Description
CABLE TIE, 361.95MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361.95mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:178N/m² RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 361.95MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361.95mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:178N/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 361.95Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro - 48AC2000 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 361.95Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
48AC2000
Cable Tie, 361.95Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro 48AC2000
CABLE TIE, 361.95MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361.95mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:178N/m² RoHS Compliant: Yes

CABLE TIE, 361.95MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361.95mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:178N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC2000
Product Name Cable Tie, 361.95Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
Length 14.25 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details