The Cable Tie, part number 48AC1991, is made from UV heat stabilized Nylon 6.6, providing durability and resistance to environmental factors. It has a length of 285.751 mm and a width of 4.572 mm, suitable for bundling applications. The maximum bundle diameter is 77.775 mm, accommodating a variety of cable sizes. With a tensile strength of 50 lb, it offers reliable performance for securing cables in various settings. The operating temperature range is from -40°F to 257°F, making it versatile for different environments. This product is RoHS compliant, ensuring it meets environmental standards.
CABLE TIE, 285.751MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:285.751mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:77.775mm; Cable Tie Type:UV Stabilized; Tensile Strength Pounds:50lbRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 48AC1991 |
| Product Name | Cable Tie, 285.751Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro |
| Length | 11.25 inch (286 mm) |