multicomp PRO Cable Tie, 149.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro MC001980

Description
CABLE TIE, 149.225MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:149.225mm; Cable Tie Width:3.505mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 149.225MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:149.225mm; Cable Tie Width:3.505mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 149.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro - 48AC1980 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 149.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
48AC1980
Cable Tie, 149.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro 48AC1980
CABLE TIE, 149.225MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:149.225mm; Cable Tie Width:3.505mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes

CABLE TIE, 149.225MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:149.225mm; Cable Tie Width:3.505mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1980
Product Name Cable Tie, 149.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
Length 5.88 inch (149 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details