multicomp PRO Cable Tie, 207.949Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro MC001977

Description
CABLE TIE, 207.949MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:207.949mm; Cable Tie Width:2.413mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 207.949MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:207.949mm; Cable Tie Width:2.413mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 207.949Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro - 48AC1977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 207.949Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
48AC1977
Cable Tie, 207.949Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro 48AC1977
CABLE TIE, 207.949MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:207.949mm; Cable Tie Width:2.413mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

CABLE TIE, 207.949MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:207.949mm; Cable Tie Width:2.413mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:UV Stabilized; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1977
Product Name Cable Tie, 207.949Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
Length 8.19 inch (208 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-007 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details