multicomp PRO Cable Tie, 383.362Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro MC001970

Description
CABLE TIE, 383.362MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.362mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.187mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 383.362MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.362mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.187mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 383.362Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro - 48AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 383.362Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
48AC1970
Cable Tie, 383.362Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro 48AC1970
CABLE TIE, 383.362MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.362mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.187mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

CABLE TIE, 383.362MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.362mm; Cable Tie Width:7.62mm; Cable Bundle Diameter Max:103.187mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1970
Product Name Cable Tie, 383.362Mm, Nylon 6/6, Black; Cable Tie Material Multicomp Pro
Length 15.09 inch (383 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details