multicomp PRO Cable Tie, 784.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro MC001966

Description
CABLE TIE, 784.225MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:784.225mm; Cable Tie Width:7.67mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes
Description
CABLE TIE, 784.225MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:784.225mm; Cable Tie Width:7.67mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 784.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro - 48AC1966 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 784.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
48AC1966
Cable Tie, 784.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro 48AC1966
CABLE TIE, 784.225MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:784.225mm; Cable Tie Width:7.67mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

CABLE TIE, 784.225MM, NYLON 6/6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:784.225mm; Cable Tie Width:7.67mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Heavy Duty; Tensile Strength N/m²:534N/m² RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 48AC1966
Product Name Cable Tie, 784.225Mm, Nylon 6/6, Natural; Cable Tie Material Multicomp Pro
Length 30.88 inch (784 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details