multicomp PRO Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp MC001920

Description
ENCLOSURE, DEV BOARD, 93.5MM X 63.9MM; For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes
Description
ENCLOSURE, DEV BOARD, 93.5MM X 63.9MM; For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp - 31AC6603 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp
31AC6603
Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp 31AC6603
ENCLOSURE, DEV BOARD, 93.5MM X 63.9MM; For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

ENCLOSURE, DEV BOARD, 93.5MM X 63.9MM; For Use With:Raspberry Pi B+, Raspberry Pi 2, Raspberry Pi 3 and HAT PCBs; External Height:26.6mm; External Width:63.9mm; External Depth:93.5mm; Enclosure Material:ABS, Polycarbonate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 31AC6603
Product Name Enclosure, Dev Board, 93.5Mm X 63.9Mm; For Use With Multicomp
Length 1.05 inch (26.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers