multicomp PRO Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro MC001892

Description
RF COAX, N JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF COAX, N JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro - 37AC0833 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro
37AC0833
Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro 37AC0833
RF COAX, N JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF COAX, N JACK-MCX PLUG, 200MM; Connector to Connector:90° MCX Plug to N-Type Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AC0833
Product Name Rf Coax, N Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR280 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details