Festo Corporation Plug socket with cable KMV-1-24DC-2,5-LED

Description
For pneumatic valves with V solenoid coil Mounting via central screw M3 With polyvinyl chloride cable Ambient temperature -20 ... +80 °C
Request a Quote Datasheet
Description
For pneumatic valves with V solenoid coil Mounting via central screw M3 With polyvinyl chloride cable Ambient temperature -20 ... +80 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug socket with cable - KMV-1-24DC-2,5-LED - Festo Corporation
Islandia, NY, United States
Plug socket with cable
KMV-1-24DC-2,5-LED
Plug socket with cable KMV-1-24DC-2,5-LED
For pneumatic valves with V solenoid coil Mounting via central screw M3 With polyvinyl chloride cable Ambient temperature -20 ... +80 °C
  • For pneumatic valves with V solenoid coil
  • Mounting via central screw M3
  • With polyvinyl chloride cable
  • Ambient temperature -20 ... +80 °C
Supplier's Site Datasheet
Sensor Cable Assemblies - 2171-KMV-1-24DC-2,5-LED-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
2171-KMV-1-24DC-2,5-LED-ND
Sensor Cable Assemblies 2171-KMV-1-24DC-2,5-LED-ND
PLUG SOCKET WITH CABLE

PLUG SOCKET WITH CABLE

Buy Now Datasheet
QD Cable/Cord Set - 45080309 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
45080309
QD Cable/Cord Set 45080309
VALVE CONNECTOR, PLUG SOCKET WITH CABLE, M3 CENTRAL SCREW, FORM B SOCKET, 24 VDC NOMINAL, LED INDICATION, 2.5 M CABLE LENGTH, 6 MM CABLE DIAMETER, IP67, PVC JACKET, BRONZE CONTACTS, (30939). FREE 2 YEAR RADWELL WARRANTY

VALVE CONNECTOR, PLUG SOCKET WITH CABLE, M3 CENTRAL SCREW, FORM B SOCKET, 24 VDC NOMINAL, LED INDICATION, 2.5 M CABLE LENGTH, 6 MM CABLE DIAMETER, IP67, PVC JACKET, BRONZE CONTACTS, (30939). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
FESTO Sensors & Switches KMV-1-24DC-2,5-LED

FESTO Sensors & Switches KMV-1-24DC-2,5-LED

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number KMV-1-24DC-2,5-LED 2171-KMV-1-24DC-2,5-LED-ND 45080309
Product Name Plug socket with cable Sensor Cable Assemblies QD Cable/Cord Set
Cable Length 8.2 ft (25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-SM12G12-E-5-N-LE12 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
Motor cable - NEBM-M23G15-EH-2.5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-1-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
View Details
Encoder cable - NEBM-M12G8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details