multicomp PRO Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro MC001881

Description
ENCLOSURE, 5.91" X 3.94" X 3.54"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.91" X 3.94" X 3.54"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro - 27AC8564 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro
27AC8564
Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro 27AC8564
ENCLOSURE, 5.91" X 3.94" X 3.54"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.91" X 3.94" X 3.54"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8564
Product Name Enclosure, 5.91 X 3.94 X 3.54; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435C - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers