Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures 1435C

Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - 1435C - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
1435C
Electrical - Operator Interface - Pushbutton Enclosures 1435C
Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel except A and B which are 16 gauge. Smooth continuously welded seams. Welded brackets provide for enclosure mounting. Captive cover screws thread into sealed wells. Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating. Accessories Hole Plugs Pedestal and Base General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - No. of - Enclosure Part No. - Part No. - Holes - H - W - D 1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75 1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75 1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75 1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75 1435F - 1435MF - 4 7.25 6.25 3.00 1435H - 1435MH - 6 9.50 6.25 3.00 1435K - 1435MK - 9 9.50 8.50 3.00 1435O - 1435MO - 12 11.75 8.50 3.00 1435S - 1435MS - 16 11.75 10.75 3.00 ¹ Not hinged

Application

  • Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights.
  • Provides protection from dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel except A and B which are 16 gauge.
  • Smooth continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Captive cover screws thread into sealed wells.
  • Larger enclosures provide internally hinged removable covers, designed to hold the cover open during wiring (see table).
  • Oil resistant gasket and adhesive.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphat­­ized and finished in ANSI 61 gray powder coating.

Accessories

  • Hole Plugs
  • Pedestal and Base
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - No. of - Enclosure
Part No. - Part No. - Holes - H - W - D
1435A¹ - 1435MA¹ - 1 3.50 3.25 2.75
1435B¹ - 1435MB¹ - 2 5.75 3.25 2.75
1435C¹ - 1435MC¹ - 3 8.00 3.25 2.75
1435D¹ - 1435MD¹ - 4 10.25 3.25 2.75
1435F - 1435MF - 4 7.25 6.25 3.00
1435H - 1435MH - 6 9.50 6.25 3.00
1435K - 1435MK - 9 9.50 8.50 3.00
1435O - 1435MO - 12 11.75 8.50 3.00
1435S - 1435MS - 16 11.75 10.75 3.00
¹ Not hinged

Supplier's Site
Boxes - 1435C-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 8.000"" L x 3.250"" W (203.20mm x 82.55mm) X 2.750"" (69.85mm)"

"Box Metal, Steel Gray Cover Included 8.000"" L x 3.250"" W (203.20mm x 82.55mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1435C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1435C
Enclosures, Boxes, & Cases 1435C
NEMA12 P-BTN ENCL 8 .0 X 3 .2

NEMA12 P-BTN ENCL 8 .0 X 3 .2

Buy Now
Enclosure, Pushbutton; Steel; 3.25 in.;2.75 in.; 8 in.; Gray Powder Coating - 70165116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Pushbutton; Steel; 3.25 in.;2.75 in.; 8 in.; Gray Powder Coating
70165116
Enclosure, Pushbutton; Steel; 3.25 in.;2.75 in.; 8 in.; Gray Powder Coating 70165116
Steel Body, Bracket Mountable, Pushbutton Enclosures

Steel Body, Bracket Mountable, Pushbutton Enclosures

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1435C
Electrical Enclosures 1435C
Electrical Enclosures 3Hole N12/13 Grey 8x3.3x2.8 30.5mm 14G

Electrical Enclosures 3Hole N12/13 Grey 8x3.3x2.8 30.5mm 14G

Buy Now Datasheet
Enclosure - 1037329 - Radwell International
Willingboro, NJ, United States
Enclosure
1037329
Enclosure 1037329
HAMMOND PUSHBUTTON ENCLOSURE, 3 HOLES, 30MM, NEMA 12/13, 8 X 4 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

HAMMOND PUSHBUTTON ENCLOSURE, 3 HOLES, 30MM, NEMA 12/13, 8 X 4 X 3IN (HXWXD), WALL MOUNT, CARBON STEEL, ANSI 61 GRAY, POWDER COAT FINISH, SCREW COVER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1435C 1435C-ND 1435C 70165116 1435C 1037329
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Enclosure, Pushbutton; Steel; 3.25 in.;2.75 in.; 8 in.; Gray Powder Coating Electrical Enclosures Enclosure
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Pushbutton Enclosures Electronic and Instrument Enclosures Junction Box
Length 8 inch (203 mm) 3.25 inch (82.55 mm) 8 inch (203 mm)
Width 3.25 inch (82.55 mm) 2.75 inch (69.85 mm) 3.25 inch (82.55 mm)
Depth 2.75 inch (69.85 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Boxes - 164-1414N4PHS16O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Small Enclosures - Extruded Enclosures - 1455J1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers