multicomp PRO Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro MC001860

Description
ENCLOSURE, 4.92" X 3.15" X 1.38"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.92" X 3.15" X 1.38"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro - 27AC8543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro
27AC8543
Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro 27AC8543
ENCLOSURE, 4.92" X 3.15" X 1.38"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.92" X 3.15" X 1.38"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8543
Product Name Enclosure, 4.92 X 3.15 X 1.38; Enclosure Type Multicomp Pro
Length 1.38 inch (35 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
22mm Enclosure 800F PB - 800F-5MM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Metal, With base Mount Adapter
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details