OKW Enclosures, Inc. DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331 B4030117-AL

Description
Datec Terminal, ABS Material Ergonomic terminal enclosures For housing desktop or wall mounted systems Operating area inclined by 20 ° Separate terminal compartment in sizes M & L Features Hi-Impact ABS, UL94HB Sloping Cases in Four Sizes Modern, Ergonomic Design Anodized Aluminum Front Panel Included Standard Color Off-White Circuit Board Bosses Applications Field Measurement Data Collection Medical Device Point of Sale Terminal
Description
Datec Terminal, ABS Material Ergonomic terminal enclosures For housing desktop or wall mounted systems Operating area inclined by 20 ° Separate terminal compartment in sizes M & L Features Hi-Impact ABS, UL94HB Sloping Cases in Four Sizes Modern, Ergonomic Design Anodized Aluminum Front Panel Included Standard Color Off-White Circuit Board Bosses Applications Field Measurement Data Collection Medical Device Point of Sale Terminal

Suppliers

Company
Product
Description
Supplier Links
DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331 - 70016896 - Allied Electronics, Inc.
Fort Worth, TX, USA
DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331
70016896
DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331 70016896
Datec Terminal, ABS Material Ergonomic terminal enclosures For housing desktop or wall mounted systems Operating area inclined by 20 ° Separate terminal compartment in sizes M & L Features Hi-Impact ABS, UL94HB Sloping Cases in Four Sizes Modern, Ergonomic Design Anodized Aluminum Front Panel Included Standard Color Off-White Circuit Board Bosses Applications Field Measurement Data Collection Medical Device Point of Sale Terminal

Datec Terminal, ABS Material

  • Ergonomic terminal enclosures
  • For housing desktop or wall mounted systems
  • Operating area inclined by 20 °
  • Separate terminal compartment in sizes M & L
    Features
  • Hi-Impact ABS, UL94HB
  • Sloping Cases in Four Sizes
  • Modern, Ergonomic Design
  • Anodized Aluminum Front Panel Included
  • Standard Color Off-White
  • Circuit Board Bosses
    Applications
  • Field Measurement
  • Data Collection
  • Medical Device
  • Point of Sale Terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016896
Product Name DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details