multicomp PRO Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro MC001855

Description
ENCLOSURE, 3.15" X 2.36" X 1.57"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 3.15" X 2.36" X 1.57"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro - 27AC8538 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro
27AC8538
Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro 27AC8538
ENCLOSURE, 3.15" X 2.36" X 1.57"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.15" X 2.36" X 1.57"; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:60mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8538
Product Name Enclosure, 3.15 X 2.36 X 1.57; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 2.36 inch (60 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
3 suppliers