multicomp PRO Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro MC001851.

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:107.14mm; External Depth - Metric:180.8mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:107.14mm; External Depth - Metric:180.8mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro - 27AC8534 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
27AC8534
Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro 27AC8534
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:107.14mm; External Depth - Metric:180.8mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:107.14mm; External Depth - Metric:180.8mm; IP Rating:IP54; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8534
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Multicomp Pro
Length 1.6 inch (40.64 mm)
Width 4.22 inch (107 mm)
Depth 7.12 inch (181 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers