multicomp PRO Enclosure, 5.8 X 2.5 X 1.6; Enclosure Type Multicomp Pro MC001850

Description
ENCLOSURE, 5.8" X 2.5" X 1.6"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:63.5mm; External Depth - Metric:147.32mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.8" X 2.5" X 1.6"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:63.5mm; External Depth - Metric:147.32mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.8 X 2.5 X 1.6; Enclosure Type Multicomp Pro - 27AC8533 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.8 X 2.5 X 1.6; Enclosure Type Multicomp Pro
27AC8533
Enclosure, 5.8 X 2.5 X 1.6; Enclosure Type Multicomp Pro 27AC8533
ENCLOSURE, 5.8" X 2.5" X 1.6"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:63.5mm; External Depth - Metric:147.32mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.8" X 2.5" X 1.6"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:63.5mm; External Depth - Metric:147.32mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27AC8533
Product Name Enclosure, 5.8 X 2.5 X 1.6; Enclosure Type Multicomp Pro
Length 1.6 inch (40.64 mm)
Width 2.5 inch (63.5 mm)
Depth 5.8 inch (147 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM16LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details