multicomp PRO Enclosure Starter Kit, Iot,rf Port,ip67; Enclosure Type Multicomp Pro MC001781

Description
ENCLOSURE STARTER KIT, IOT,RF PORT,IP67; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:70mm; External Width - Metric:250mm; External Depth - Metric:220mm; IP Rating:IP67; Body Colour:White; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE STARTER KIT, IOT,RF PORT,IP67; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:70mm; External Width - Metric:250mm; External Depth - Metric:220mm; IP Rating:IP67; Body Colour:White; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Starter Kit, Iot,rf Port,ip67; Enclosure Type Multicomp Pro - 24AC5032 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Starter Kit, Iot,rf Port,ip67; Enclosure Type Multicomp Pro
24AC5032
Enclosure Starter Kit, Iot,rf Port,ip67; Enclosure Type Multicomp Pro 24AC5032
ENCLOSURE STARTER KIT, IOT,RF PORT,IP67; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:70mm; External Width - Metric:250mm; External Depth - Metric:220mm; IP Rating:IP67; Body Colour:White; NEMARoHS Compliant: Yes

ENCLOSURE STARTER KIT, IOT,RF PORT,IP67; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:70mm; External Width - Metric:250mm; External Depth - Metric:220mm; IP Rating:IP67; Body Colour:White; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24AC5032
Product Name Enclosure Starter Kit, Iot,rf Port,ip67; Enclosure Type Multicomp Pro
Length 2.76 inch (70 mm)
Width 9.84 inch (250 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details