multicomp PRO Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro MC001692

Description
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 5 4 /1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 5 4 /1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro - 18AC0984 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro
18AC0984
Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro 18AC0984
HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 5 4 /1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 5 4 /1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18AC0984
Product Name Heat-Shrink Tubing, Adhesive Lined, 3 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 049094-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 2672348 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details