multicomp PRO Strain Relief Boot, 1Pos, Pvc, White; Accessory Type Multicomp MC001553

Description
STRAIN RELIEF BOOT, 1POS, PVC, WHITE; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT, 1POS, PVC, WHITE; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot, 1Pos, Pvc, White; Accessory Type Multicomp - 15AC7646 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot, 1Pos, Pvc, White; Accessory Type Multicomp
15AC7646
Strain Relief Boot, 1Pos, Pvc, White; Accessory Type Multicomp 15AC7646
STRAIN RELIEF BOOT, 1POS, PVC, WHITE; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF BOOT, 1POS, PVC, WHITE; Accessory Type:Strain Relief Boot; For Use With:RJ45 Modular Connectors; No. of Positions:1Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15AC7646
Product Name Strain Relief Boot, 1Pos, Pvc, White; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-328666-5 - TE Connectivity
Specs
Material Copper Alloy
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824930 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074566 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.260 inch (32 mm)
View Details