multicomp PRO Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Multicomp Pro MC001541

Description
POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Multicomp Pro - 13AC7930 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Multicomp Pro
13AC7930
Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Multicomp Pro 13AC7930
POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:ReceptacleRoH S Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, SOLDER; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC7930
Product Name Power Entry, Rcpt, 15A, 250Vac, Solder; Iec Connector Type Multicomp Pro
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products