multicomp PRO Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro MC001530

Description
ENCLOSURE, 2.03" X 0.71" X 0.336"; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:8.5mm; External Width - Metric:18mm; External Depth - Metric:51.5mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.03" X 0.71" X 0.336"; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:8.5mm; External Width - Metric:18mm; External Depth - Metric:51.5mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro - 10AC8067 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro
10AC8067
Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro 10AC8067
ENCLOSURE, 2.03" X 0.71" X 0.336"; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:8.5mm; External Width - Metric:18mm; External Depth - Metric:51.5mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

ENCLOSURE, 2.03" X 0.71" X 0.336"; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:8.5mm; External Width - Metric:18mm; External Depth - Metric:51.5mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10AC8067
Product Name Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro
Length 0.3346 inch (8.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED - 70016887 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.78 inch (96.01 mm)
Width 1.85 inch (46.99 mm)
View Details