multicomp PRO Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro MC001529

Description
ENCLOSURE, 2.03" X 0.71" X 0.336"; Enclosure Type:USB; Enclosure Material:Polycarbona te; External Height - Metric:8.5mm; External Width - Metric:18mm; External Depth - Metric:51.5mm; IP Rating:-; Body Color:Transparent; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, 2.03" X 0.71" X 0.336"; Enclosure Type:USB; Enclosure Material:Polycarbona te; External Height - Metric:8.5mm; External Width - Metric:18mm; External Depth - Metric:51.5mm; IP Rating:-; Body Color:Transparent; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro - 10AC8066 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro
10AC8066
Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro 10AC8066
ENCLOSURE, 2.03" X 0.71" X 0.336"; Enclosure Type:USB; Enclosure Material:Polycarbona te; External Height - Metric:8.5mm; External Width - Metric:18mm; External Depth - Metric:51.5mm; IP Rating:-; Body Color:Transparent; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, 2.03" X 0.71" X 0.336"; Enclosure Type:USB; Enclosure Material:Polycarbonate; External Height - Metric:8.5mm; External Width - Metric:18mm; External Depth - Metric:51.5mm; IP Rating:-; Body Color:Transparent; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10AC8066
Product Name Enclosure, 2.03 X 0.71 X 0.336; Enclosure Type Multicomp Pro
Length 0.3346 inch (8.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details