multicomp PRO Enclosure, Usb, Abs, Grey; Enclosure Type Multicomp Pro MC001528

Description
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:8.7mm; External Width - Metric:23mm; External Depth - Metric:70.7mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:8.7mm; External Width - Metric:23mm; External Depth - Metric:70.7mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Grey; Enclosure Type Multicomp Pro - 10AC8065 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Grey; Enclosure Type Multicomp Pro
10AC8065
Enclosure, Usb, Abs, Grey; Enclosure Type Multicomp Pro 10AC8065
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:8.7mm; External Width - Metric:23mm; External Depth - Metric:70.7mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes

ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:8.7mm; External Width - Metric:23mm; External Depth - Metric:70.7mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10AC8065
Product Name Enclosure, Usb, Abs, Grey; Enclosure Type Multicomp Pro
Length 0.3425 inch (8.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details