multicomp PRO Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro MC001476

Description
ENCLOSURE, DEV BOARD, 88MM X 90MM X 58MM; For Use With:Raspberry Pi B+, Raspberry Pi 2 & Raspberry Pi 3; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, DEV BOARD, 88MM X 90MM X 58MM; For Use With:Raspberry Pi B+, Raspberry Pi 2 & Raspberry Pi 3; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro - 02AC9892 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro
02AC9892
Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro 02AC9892
ENCLOSURE, DEV BOARD, 88MM X 90MM X 58MM; For Use With:Raspberry Pi B+, Raspberry Pi 2 & Raspberry Pi 3; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbona te; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DEV BOARD, 88MM X 90MM X 58MM; For Use With:Raspberry Pi B+, Raspberry Pi 2 & Raspberry Pi 3; External Height:58mm; External Width:90mm; External Depth:88mm; Enclosure Material:Polycarbonate; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AC9892
Product Name Enclosure, Dev Board, 88Mm X 90Mm X 58Mm; For Use With Multicomp Pro
Length 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details