multicomp PRO Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro MC001461

Description
SPEAKER CONNECTOR, PLUG, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, PLUG, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro - 01AC4912 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro
01AC4912
Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro 01AC4912
SPEAKER CONNECTOR, PLUG, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER CONNECTOR, PLUG, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4912
Product Name Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connectors - 1380G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details