multicomp PRO Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro MC001458

Description
SPEAKER CONNECTOR, PLUG, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, PLUG, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro - 01AC4909 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro
01AC4909
Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro 01AC4909
SPEAKER CONNECTOR, PLUG, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER CONNECTOR, PLUG, 4POS, PANEL; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4909
Product Name Speaker Connector, Plug, 4Pos, Panel; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details