multicomp PRO Enclosure; Enclosure Type Multicomp Pro MC001285.

Description
ENCLOSURE; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes
Description
ENCLOSURE; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Enclosure Type Multicomp Pro - 99Y1898 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Enclosure Type Multicomp Pro
99Y1898
Enclosure; Enclosure Type Multicomp Pro 99Y1898
ENCLOSURE; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:110mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes

ENCLOSURE; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:110mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; External Height - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y1898
Product Name Enclosure; Enclosure Type Multicomp Pro
Length 4.33 inch (110 mm)
Width 5.75 inch (146 mm)
Depth 7.32 inch (186 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers