multicomp PRO Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro MC001212

Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro - 94Y9432 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
94Y9432
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro 94Y9432
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9432
Product Name Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
Length 1.23 inch (31.24 mm)
Width 1.61 inch (41 mm)
Depth 2.19 inch (55.6 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers