multicomp PRO Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro MC001144

Description
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:106.2mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Description
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:106.2mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro - 84Y6307 - Newark, An Avnet Company
Chicago, IL, United States
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro
84Y6307
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro 84Y6307
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:106.2mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:106.2mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6307
Product Name Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro
Length 2.26 inch (57.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2572 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details