multicomp PRO Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro MC001135

Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro - 91Y1259 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro
91Y1259
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro 91Y1259
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1259
Product Name Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro
Length 1.23 inch (31.24 mm)
Width 1.61 inch (41 mm)
Depth 2.19 inch (55.6 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1422P10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
View Details
4 suppliers