multicomp PRO Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro MC001079

Description
ENCLOSURE, WALL MNT, IP65, ALUM , NAT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Colour:Natural; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MNT, IP65, ALUM , NAT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Colour:Natural; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro - 84Y6260 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro
84Y6260
Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro 84Y6260
ENCLOSURE, WALL MNT, IP65, ALUM , NAT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Colour:Natural; NEMA RoHS Compliant: Yes

ENCLOSURE, WALL MNT, IP65, ALUM , NAT; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Colour:Natural; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6260
Product Name Enclosure, Wall Mnt, Ip65, Alum , Nat; Enclosure Type Multicomp Pro
Length 2.24 inch (57 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3505 - Newark, An Avnet Company
Specs
Length 5.22 inch (132 mm)
Width 11.02 inch (280 mm)
Depth 9.09 inch (231 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details