OKW Enclosures, Inc. CASE, BODY CONTOURED, MEDIUM, OFF-WHITE B7010107-AL

Description
ABS (UL 94 HB) Ergo-Case, 150 mm Length, Rational case Mounting Ergonomically shaped case designed for carrying on the body Flat surface for individual interfaces on the front side Can also be used as hand-held, desktop or wall-Mounted case Recessed operating area in order to protect the membrane keyboard Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments
Description
ABS (UL 94 HB) Ergo-Case, 150 mm Length, Rational case Mounting Ergonomically shaped case designed for carrying on the body Flat surface for individual interfaces on the front side Can also be used as hand-held, desktop or wall-Mounted case Recessed operating area in order to protect the membrane keyboard Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

Suppliers

Company
Product
Description
Supplier Links
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Fort Worth, TX, USA
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE
70016672
CASE, BODY CONTOURED, MEDIUM, OFF-WHITE 70016672
ABS (UL 94 HB) Ergo-Case, 150 mm Length, Rational case Mounting Ergonomically shaped case designed for carrying on the body Flat surface for individual interfaces on the front side Can also be used as hand-held, desktop or wall-Mounted case Recessed operating area in order to protect the membrane keyboard Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

ABS (UL 94 HB) Ergo-Case, 150 mm Length, Rational case Mounting

  • Ergonomically shaped case designed for carrying on the body
  • Flat surface for individual interfaces on the front side
  • Can also be used as hand-held, desktop or wall-Mounted case
  • Recessed operating area in order to protect the membrane keyboard
    Features
  • Unique Body Contoured Cases
  • Can Be Strapped to Arm or Waist
  • Four Sizes in Hi-Impact ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Battery Compartment Mounting
  • Standard Colors Off-White or Black

    Applications

  • Test and Measurement
  • Data Collection and Logging
  • Medical Electronics
  • Wellness Devices
    Accessories
  • Eyelet and Belt Strap Kit
  • Screw-In Battery Compartments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016672
Product Name CASE, BODY CONTOURED, MEDIUM, OFF-WHITE
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
Material Polycarbonate; ABS
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 80, 6.299 X 3.15 X 2.362 INCHES - 70016697 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details