multicomp PRO Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro MC000938

Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:20.5mm; External Width - Metric:70.6mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:20.5mm; External Width - Metric:70.6mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro - 30Y8593 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
30Y8593
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro 30Y8593
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:20.5mm; External Width - Metric:70.6mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:20.5mm; External Width - Metric:70.6mm; External Depth - Metric:105mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8593
Product Name Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
Length 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details