multicomp PRO Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro MC000934

Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:16.99mm; External Width - Metric:50.4mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:16.99mm; External Width - Metric:50.4mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro - 30Y8589 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
30Y8589
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro 30Y8589
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:16.99mm; External Width - Metric:50.4mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:16.99mm; External Width - Metric:50.4mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8589
Product Name Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
Length 0.6689 inch (16.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details