multicomp PRO Fuse, Cartridge, 1.25A, Quick Blow; Blow Characteristic Multicomp MC000902

Description
FUSE, CARTRIDGE, 1.25A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1.25A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1.25A, Quick Blow; Blow Characteristic Multicomp - 45Y6021 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1.25A, Quick Blow; Blow Characteristic Multicomp
45Y6021
Fuse, Cartridge, 1.25A, Quick Blow; Blow Characteristic Multicomp 45Y6021
FUSE, CARTRIDGE, 1.25A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 1.25A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y6021
Product Name Fuse, Cartridge, 1.25A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers