multicomp PRO Fuse, Cartridge, 0.8A, Quick Blow; Blow Characteristic Multicomp MC000847

Description
FUSE, CARTRIDGE, 0.8A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 0.8A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 0.8A, Quick Blow; Blow Characteristic Multicomp - 45Y5966 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.8A, Quick Blow; Blow Characteristic Multicomp
45Y5966
Fuse, Cartridge, 0.8A, Quick Blow; Blow Characteristic Multicomp 45Y5966
FUSE, CARTRIDGE, 0.8A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.8A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y5966
Product Name Fuse, Cartridge, 0.8A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110429 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
Auto Fuses - AUN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 125 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details