multicomp PRO Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp Pro MC-RP003-BLK

Description
RASPBERRY PI ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B & Raspberry Pi 3 Model B; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS; Body Color:BlackRoHS Compliant: Yes
Description
RASPBERRY PI ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B & Raspberry Pi 3 Model B; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS; Body Color:BlackRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp Pro - 77Y6516 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp Pro
77Y6516
Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp Pro 77Y6516
RASPBERRY PI ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B & Raspberry Pi 3 Model B; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS; Body Color:BlackRoHS Compliant: Yes

RASPBERRY PI ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B & Raspberry Pi 3 Model B; External Height:33.15mm; External Width:63.1mm; External Depth:94.25mm; Enclosure Material:ABS; Body Color:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y6516
Product Name Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp Pro
Length 1.31 inch (33.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0161 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details