multicomp PRO Raspberry Pi Enclosure, Abs, Clear; For Use With Multicomp Pro MC-RP001-CLR

Description
RASPBERRY PI ENCLOSURE, ABS, CLEAR; For Use With:Raspberry Pi 1 model B; External Height:31.25mm; External Width:63.5mm; External Depth:99.13mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RASPBERRY PI ENCLOSURE, ABS, CLEAR; For Use With:Raspberry Pi 1 model B; External Height:31.25mm; External Width:63.5mm; External Depth:99.13mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi Enclosure, Abs, Clear; For Use With Multicomp Pro - 07W8936 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi Enclosure, Abs, Clear; For Use With Multicomp Pro
07W8936
Raspberry Pi Enclosure, Abs, Clear; For Use With Multicomp Pro 07W8936
RASPBERRY PI ENCLOSURE, ABS, CLEAR; For Use With:Raspberry Pi 1 model B; External Height:31.25mm; External Width:63.5mm; External Depth:99.13mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes

RASPBERRY PI ENCLOSURE, ABS, CLEAR; For Use With:Raspberry Pi 1 model B; External Height:31.25mm; External Width:63.5mm; External Depth:99.13mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07W8936
Product Name Raspberry Pi Enclosure, Abs, Clear; For Use With Multicomp Pro
Length 1.23 inch (31.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers