multicomp PRO Cable, Hdmi A Plug-A Plug, 6Ft, Black; Connector Type A Multicomp Pro MC-6DA-6FT

Description
CABLE, HDMI A PLUG-A PLUG, 6FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-A PLUG, 6FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-A Plug, 6Ft, Black; Connector Type A Multicomp Pro - 68AC1531 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-A Plug, 6Ft, Black; Connector Type A Multicomp Pro
68AC1531
Cable, Hdmi A Plug-A Plug, 6Ft, Black; Connector Type A Multicomp Pro 68AC1531
CABLE, HDMI A PLUG-A PLUG, 6FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes

CABLE, HDMI A PLUG-A PLUG, 6FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AC1531
Product Name Cable, Hdmi A Plug-A Plug, 6Ft, Black; Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 2527134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details