multicomp PRO Plcc Socket, 68 Position, Through Hole; No. Of Contacts Multicomp MC-68PLCC

Description
PLCC SOCKET, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 68 Position, Through Hole; No. Of Contacts Multicomp - 76T9118 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 68 Position, Through Hole; No. Of Contacts Multicomp
76T9118
Plcc Socket, 68 Position, Through Hole; No. Of Contacts Multicomp 76T9118
PLCC SOCKET, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 68 POSITION, THROUGH HOLE; No. of Contacts:68Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T9118
Product Name Plcc Socket, 68 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Connectors - 36-1274-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Flat
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details