multicomp PRO Strain Relief, 26Pos, 37.7Mm, Pbt, Black; Accessory Type Multicomp Pro MC-254-26-SR

Description
STRAIN RELIEF, 26POS, 37.7MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:26Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 26POS, 37.7MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:26Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 26Pos, 37.7Mm, Pbt, Black; Accessory Type Multicomp Pro - 50AC5426 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 26Pos, 37.7Mm, Pbt, Black; Accessory Type Multicomp Pro
50AC5426
Strain Relief, 26Pos, 37.7Mm, Pbt, Black; Accessory Type Multicomp Pro 50AC5426
STRAIN RELIEF, 26POS, 37.7MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:26Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 26POS, 37.7MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:26Positions; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50AC5426
Product Name Strain Relief, 26Pos, 37.7Mm, Pbt, Black; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Rectangular Boots & Strain Relief - 1738313-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details