multicomp PRO Strain Relief, 8Pos, 14.84Mm, Pbt, Black; Accessory Type Multicomp Pro MC-254-08-SR

Description
STRAIN RELIEF, 8POS, 14.84MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:8Positions ; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 8POS, 14.84MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:8Positions ; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 8Pos, 14.84Mm, Pbt, Black; Accessory Type Multicomp Pro - 50AC5369 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 8Pos, 14.84Mm, Pbt, Black; Accessory Type Multicomp Pro
50AC5369
Strain Relief, 8Pos, 14.84Mm, Pbt, Black; Accessory Type Multicomp Pro 50AC5369
STRAIN RELIEF, 8POS, 14.84MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:8Positions ; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 8POS, 14.84MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:8Positions; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50AC5369
Product Name Strain Relief, 8Pos, 14.84Mm, Pbt, Black; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074563 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.984 inch (25 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 2-350376-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details