multicomp PRO Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro MC-199

Description
POWER CORD, IEC C13-FREE END, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-FREE END, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro - 74Y9249 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro
74Y9249
Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro 74Y9249
POWER CORD, IEC C13-FREE END, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, IEC C13-FREE END, 6.6FT; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9249
Product Name Power Cord, Iec C13-Free End, 6.6Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 1860374 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 39.37 inch (1000 mm)
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 363010-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details