multicomp PRO Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro MC-191

Description
POWER CORD, NEMA 6-15P-IEC C13, 6.6FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes
Description
POWER CORD, NEMA 6-15P-IEC C13, 6.6FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Cord, Nema 6-15P to IEC C13, part number MC-191, is a high-quality power cord designed for reliable electrical connections. It features a Nema 6-15P plug and an IEC 60320 C13 connector, suitable for a variety of applications requiring a 10A current rating and a voltage rating of 250VAC. The cord is constructed with SVT wire, measuring 6.6 feet (approximately 2 meters) in length, and is UL certified, ensuring compliance with safety standards.

The cord is designed with nickel-plated terminals for enhanced conductivity and durability. It has undergone rigorous testing, including a Hi-Pot test at 1,500V and insulation resistance testing, confirming its reliability and safety. The strain relief design can withstand a pull of 35lbs, ensuring secure connections during use. The materials used are compliant with non-toxic standards, making it suitable for various environments. This product is ideal for engineers seeking a dependable power cord for their projects.

Datasheet Summary
Powered by GS/AI

The Power Cord, Nema 6-15P to IEC C13, part number MC-191, is a high-quality power cord designed for reliable electrical connections. It features a Nema 6-15P plug and an IEC 60320 C13 connector, suitable for a variety of applications requiring a 10A current rating and a voltage rating of 250VAC. The cord is constructed with SVT wire, measuring 6.6 feet (approximately 2 meters) in length, and is UL certified, ensuring compliance with safety standards.

The cord is designed with nickel-plated terminals for enhanced conductivity and durability. It has undergone rigorous testing, including a Hi-Pot test at 1,500V and insulation resistance testing, confirming its reliability and safety. The strain relief design can withstand a pull of 35lbs, ensuring secure connections during use. The materials used are compliant with non-toxic standards, making it suitable for various environments. This product is ideal for engineers seeking a dependable power cord for their projects.

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro - 74Y9241 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro
74Y9241
Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro 74Y9241
POWER CORD, NEMA 6-15P-IEC C13, 6.6FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes

POWER CORD, NEMA 6-15P-IEC C13, 6.6FT; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9241
Product Name Power Cord, Nema 6-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 15Amp Cordset w/C13 Connector - 70404060305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details